Vishay Intertechnology, Inc. INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ151K

Description
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ151K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ151K
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ151K
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ151K-ND
Fixed Inductors ISC1812RQ151K-ND
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ151K ISC1812RQ151K-ND
Product Name INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 130 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567657 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details