Vishay Intertechnology, Inc. INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ121K

Description
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ121K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ121K
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ121K
INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ121K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ121K-ND
Fixed Inductors ISC1812RQ121K-ND
120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)

120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ121K ISC1812RQ121K-ND
Product Name INDUCTOR WW 120UH 10% 1812 120¦H 139mA - - Ferrite Core ¦10% Shielded 3.64 Ohm Max 50 @ 796kHz 6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 120 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 139 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers