Vishay Precision Group 100UH 147MA 3.25OHM Inductor and Choke ISC1812RQ101K

Description
FIXED IND 100UH 147MA 3.25OHM SM Product overview: ISC1812RQ101K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 147MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 147MA, 3.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812RQ101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 147MA 3.25OHM SM Product overview: ISC1812RQ101K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 147MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 147MA, 3.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812RQ101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 147MA 3.25OHM Inductor and Choke - 71-ISC1812RQ101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 147MA 3.25OHM Inductor and Choke
71-ISC1812RQ101K
100UH 147MA 3.25OHM Inductor and Choke 71-ISC1812RQ101K
FIXED IND 100UH 147MA 3.25OHM SM Product overview: ISC1812RQ101K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 147MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 147MA, 3.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812RQ101K can be used for catalog matching and distributor lookup.

FIXED IND 100UH 147MA 3.25OHM SM Product overview: ISC1812RQ101K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 147MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 147MA, 3.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812RQ101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - ISC1812RQ101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ101K-ND
Fixed Inductors ISC1812RQ101K-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ101K
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ101K
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Vishay - 07J3775 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Vishay
07J3775
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Vishay 07J3775
INDUCTOR, SHIELDED, 100UH, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):147mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric] RoHS Compliant: No

INDUCTOR, SHIELDED, 100UH, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):147mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric] RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-ISC1812RQ101K ISC1812RQ101K-ND ISC1812RQ101K 07J3775
Product Name 100UH 147MA 3.25OHM Inductor and Choke Fixed Inductors INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 100 microH 100 microH 100 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data