Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ101J

Description
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ101J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ101J-ND
Fixed Inductors ISC1812RQ101J-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ101J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ101J
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ101J
INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ101J-ND ISC1812RQ101J
Product Name Fixed Inductors INDUCTOR WW 100UH 5% 1812 100¦H 147mA - - Ferrite Core ¦5% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567607P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N1 0402DC-6N1XJRW , 0402DC-6N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 725652 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
2 suppliers