Vishay Intertechnology, Inc. Fixed Inductors ISC1812ETR39K

Description
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ETR39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ETR39K-ND
Fixed Inductors ISC1812ETR39K-ND
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812ETR39K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176635-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Specs
Application RF Choke
View Details