Vishay Intertechnology, Inc. INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ETR33J

Description
INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ETR33J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ETR33J
INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ETR33J
INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ETR33J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ETR33J-ND
Fixed Inductors ISC1812ETR33J-ND
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ETR33J ISC1812ETR33J-ND
Product Name INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3300 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.4500 ohms 0.4000 ohms
Rated DC Current 394 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-1676953-3 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
Specs
Application RF Choke
View Details