Vishay Intertechnology, Inc. Fixed Inductors ISC1812ETR18M

Description
180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ETR18M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ETR18M-ND
Fixed Inductors ISC1812ETR18M-ND
180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)

180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ETR18M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ETR18M
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ETR18M
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ETR18M-ND ISC1812ETR18M
Product Name Fixed Inductors INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - 1-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details