Vishay Intertechnology, Inc. Fixed Inductors ISC1812ET100K

Description
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ET100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ET100K-ND
Fixed Inductors ISC1812ET100K-ND
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)

10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ET100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ET100K
INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ET100K
INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ET100K-ND ISC1812ET100K
Product Name Fixed Inductors INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details