Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR68M

Description
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR68M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR68M-ND
Fixed Inductors ISC1812ESR68M-ND
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR68M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR68M
INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR68M
INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 680Nh, 271Ma, 20% 165Mhz; Core Material Vishay - 53K5393 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Nh, 271Ma, 20% 165Mhz; Core Material Vishay
53K5393
Power Inductor, 680Nh, 271Ma, 20% 165Mhz; Core Material Vishay 53K5393
POWER INDUCTOR, 680NH, 271MA, 20% 165MHZ; Core Material:Iron; Current Rating:271mA; DC Current Rating:271mA; DC Resistance Max:0.95ohm; Inductance:680nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 680NH, 271MA, 20% 165MHZ; Core Material:Iron; Current Rating:271mA; DC Current Rating:271mA; DC Resistance Max:0.95ohm; Inductance:680nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ESR68M-ND ISC1812ESR68M 53K5393
Product Name Fixed Inductors INDUCTOR WW 680NH 20% 1812 680nH 271mA - - Non-Magnetic Core ¦20% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 680Nh, 271Ma, 20% 165Mhz; Core Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Standard
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details