Vishay Intertechnology, Inc. INDUCTOR WW 560NH 20% 1812 560nH 296mA - - Non-Magnetic Core ¦20% Shielded 800 mOhm Max 30 @ 25.2MHz 195MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR56M

Description
INDUCTOR WW 560NH 20% 1812 560nH 296mA - - Non-Magnetic Core ¦20% Shielded 800 mOhm Max 30 @ 25.2MHz 195MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 560NH 20% 1812 560nH 296mA - - Non-Magnetic Core ¦20% Shielded 800 mOhm Max 30 @ 25.2MHz 195MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 560NH 20% 1812 560nH 296mA - - Non-Magnetic Core ¦20% Shielded 800 mOhm Max 30 @ 25.2MHz 195MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR56M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 20% 1812 560nH 296mA - - Non-Magnetic Core ¦20% Shielded 800 mOhm Max 30 @ 25.2MHz 195MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR56M
INDUCTOR WW 560NH 20% 1812 560nH 296mA - - Non-Magnetic Core ¦20% Shielded 800 mOhm Max 30 @ 25.2MHz 195MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR56M
INDUCTOR WW 560NH 20% 1812 560nH 296mA - - Non-Magnetic Core ¦20% Shielded 800 mOhm Max 30 @ 25.2MHz 195MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560NH 20% 1812 560nH 296mA - - Non-Magnetic Core ¦20% Shielded 800 mOhm Max 30 @ 25.2MHz 195MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ESR56M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR56M-ND
Fixed Inductors ISC1812ESR56M-ND
560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, 560Nh, 296Ma, 20% 195Mhz; Core Material Vishay - 53K5391 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 560Nh, 296Ma, 20% 195Mhz; Core Material Vishay
53K5391
Power Inductor, 560Nh, 296Ma, 20% 195Mhz; Core Material Vishay 53K5391
POWER INDUCTOR, 560NH, 296MA, 20% 195MHZ; Core Material:Iron; Current Rating:296mA; DC Current Rating:296mA; DC Resistance Max:0.8ohm; Inductance:560nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 560NH, 296MA, 20% 195MHZ; Core Material:Iron; Current Rating:296mA; DC Current Rating:296mA; DC Resistance Max:0.8ohm; Inductance:560nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ESR56M ISC1812ESR56M-ND 53K5391
Product Name INDUCTOR WW 560NH 20% 1812 560nH 296mA - - Non-Magnetic Core ¦20% Shielded 800 mOhm Max 30 @ 25.2MHz 195MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Power Inductor, 560Nh, 296Ma, 20% 195Mhz; Core Material Vishay
Application General Purpose
Inductance Range 0.5600 microH 0.5600 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.8000 ohms 0.7500 ohms 0.8000 ohms
Rated DC Current 296 milliamps 296 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details