Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR56K

Description
560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR56K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR56K-ND
Fixed Inductors ISC1812ESR56K-ND
560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812ESR56K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data