Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR39M

Description
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR39M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR39M-ND
Fixed Inductors ISC1812ESR39M-ND
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 390NH 20% 1812 390nH 342mA - - Non-Magnetic Core ¦20% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR39M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 20% 1812 390nH 342mA - - Non-Magnetic Core ¦20% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR39M
INDUCTOR WW 390NH 20% 1812 390nH 342mA - - Non-Magnetic Core ¦20% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR39M
INDUCTOR WW 390NH 20% 1812 390nH 342mA - - Non-Magnetic Core ¦20% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 20% 1812 390nH 342mA - - Non-Magnetic Core ¦20% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 390Nh, Smd; Inductance Vishay - 53K5387 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 390Nh, Smd; Inductance Vishay
53K5387
Inductor, Shielded, 390Nh, Smd; Inductance Vishay 53K5387
INDUCTOR, SHIELDED, 390NH, SMD; Inductance:390nH; RMS Current (Irms):394mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:0.45ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 390NH, SMD; Inductance:390nH; RMS Current (Irms):394mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:0.45ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ESR39M-ND ISC1812ESR39M 53K5387
Product Name Fixed Inductors INDUCTOR WW 390NH 20% 1812 390nH 342mA - - Non-Magnetic Core ¦20% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 390Nh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176639-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details