Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR27M

Description
270nH Shielded Wirewound Inductor 1812 (4532 Metric)
Request a Quote Datasheet
Description
270nH Shielded Wirewound Inductor 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR27M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR27M-ND
Fixed Inductors ISC1812ESR27M-ND
270nH Shielded Wirewound Inductor 1812 (4532 Metric)

270nH Shielded Wirewound Inductor 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 270NH 20% 1812 270nH 418mA - - Non-Magnetic Core ¦20% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR27M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 20% 1812 270nH 418mA - - Non-Magnetic Core ¦20% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR27M
INDUCTOR WW 270NH 20% 1812 270nH 418mA - - Non-Magnetic Core ¦20% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR27M
INDUCTOR WW 270NH 20% 1812 270nH 418mA - - Non-Magnetic Core ¦20% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270NH 20% 1812 270nH 418mA - - Non-Magnetic Core ¦20% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ESR27M-ND ISC1812ESR27M
Product Name Fixed Inductors INDUCTOR WW 270NH 20% 1812 270nH 418mA - - Non-Magnetic Core ¦20% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Application RF Choke General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers