Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR22M

Description
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR22M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR22M-ND
Fixed Inductors ISC1812ESR22M-ND
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR22M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR22M
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR22M
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 220Nh, 441Ma, 20% 310Mhz; Core Material Vishay - 53K5381 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Nh, 441Ma, 20% 310Mhz; Core Material Vishay
53K5381
Power Inductor, 220Nh, 441Ma, 20% 310Mhz; Core Material Vishay 53K5381
POWER INDUCTOR, 220NH, 441MA, 20% 310MHZ; Core Material:Iron; Current Rating:441mA; DC Current Rating:441mA; DC Resistance Max:6.3ohm; Inductance:220nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 220NH, 441MA, 20% 310MHZ; Core Material:Iron; Current Rating:441mA; DC Current Rating:441mA; DC Resistance Max:6.3ohm; Inductance:220nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ESR22M-ND ISC1812ESR22M 53K5381
Product Name Fixed Inductors INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 220Nh, 441Ma, 20% 310Mhz; Core Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Standard
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details