Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR18M

Description
180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR18M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR18M-ND
Fixed Inductors ISC1812ESR18M-ND
180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)

180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR18M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR18M
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR18M
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 180Nh, 468Ma, 20% 350Mhz; Current Rating Vishay - 53K5379 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 180Nh, 468Ma, 20% 350Mhz; Current Rating Vishay
53K5379
Power Inductor, 180Nh, 468Ma, 20% 350Mhz; Current Rating Vishay 53K5379
POWER INDUCTOR, 180NH, 468MA, 20% 350MHZ; Current Rating:468mA; DC Current Rating:468mA; DC Resistance Max:0.32ohm; Inductance:180nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power; No. of Pins:2 RoHS Compliant: Yes

POWER INDUCTOR, 180NH, 468MA, 20% 350MHZ; Current Rating:468mA; DC Current Rating:468mA; DC Resistance Max:0.32ohm; Inductance:180nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ESR18M-ND ISC1812ESR18M 53K5379
Product Name Fixed Inductors INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 180Nh, 468Ma, 20% 350Mhz; Current Rating Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details