Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR12K

Description
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR12K-ND
Fixed Inductors ISC1812ESR12K-ND
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812ESR12K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details