Vishay Intertechnology, Inc. INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max ISC1812ER2R7K

Description
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max - ISC1812ER2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max
ISC1812ER2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max ISC1812ER2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
2.7uH 7.96MHz 0.378A Inductor and Choke - 71-ISC1812ER2R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7uH 7.96MHz 0.378A Inductor and Choke
71-ISC1812ER2R7K
2.7uH 7.96MHz 0.378A Inductor and Choke 71-ISC1812ER2R7K
Inductor RF Chip Shielded/Molded Wirewound 2.7uH 10% 7.96MHz 30Q-Factor Powdered Iron 0.378A 0.49Ohm DCR 1812 T/R Product overview: ISC1812ER2R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH, 7.96MHz, 0.378A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, 7.96MHz, 0.378A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER2R7K can be used for catalog matching and distributor lookup.

Inductor RF Chip Shielded/Molded Wirewound 2.7uH 10% 7.96MHz 30Q-Factor Powdered Iron 0.378A 0.49Ohm DCR 1812 T/R Product overview: ISC1812ER2R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH, 7.96MHz, 0.378A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, 7.96MHz, 0.378A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER2R7K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ISC1812ER2R7K
1048116-ISC1812ER2R7K
Fixed Inductors - ISC1812ER2R7K 1048116-ISC1812ER2R7K
Manufacturer: Vishay Win Source Part Number: 1048116-ISC1812ER2R7 K Packaging: Reel - TR Type: Wirewound Current Rating: 378mA Inductance: 2.7μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Powdered Iron Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 67MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 490 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1048116-ISC1812ER2R7K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 378mA
Inductance: 2.7μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 67MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 490 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ER2R7K 71-ISC1812ER2R7K 1048116-ISC1812ER2R7K
Product Name INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 2.7uH 7.96MHz 0.378A Inductor and Choke Fixed Inductors - ISC1812ER2R7K
Application General Purpose RF Choke
Inductance Range 2.7 microH 2.7 microH 2.7 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4900 ohms 0.4900 ohms
Rated DC Current 378 milliamps 378 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details