Vishay Precision Group Inductance Vishay ISC1210ER4R7K.

Description
Inductance:4.7µH; DC Resistance Max:1.25ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:ISC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:- RoHS Compliant: Yes
Description
Inductance:4.7µH; DC Resistance Max:1.25ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:ISC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 23AC5852 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
23AC5852
Inductance Vishay 23AC5852
Inductance:4.7µH; DC Resistance Max:1.25ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:ISC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:- RoHS Compliant: Yes

Inductance:4.7µH; DC Resistance Max:1.25ohm; Self Resonant Frequency Min:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:ISC-1210 Series; Inductance Tolerance:± 10%; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23AC5852
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J122SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details
Common Mode Chokes - 486-3152-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers