Vishay Intertechnology, Inc. INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR68M

Description
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BNR68M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BNR68M
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR68M
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210BNR68M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BNR68M-ND
Fixed Inductors ISC1210BNR68M-ND
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)

680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210BNR68M ISC1210BNR68M-ND
Product Name INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.4800 ohms 0.4800 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details