INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1210BNR68K | ISC1210BNR68K-ND |
| Product Name | INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Shielded 480 mOhm Max 40 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.6800 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.4800 ohms | 0.4800 ohms |
| Rated DC Current | 450 milliamps |