Vishay Intertechnology, Inc. Fixed Inductors ISC1210BNR56K

Description
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BNR56K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BNR56K-ND
Fixed Inductors ISC1210BNR56K-ND
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BNR56K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BNR56K
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR56K
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BNR56K-ND ISC1210BNR56K
Product Name Fixed Inductors INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details