INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1210BNR33M | ISC1210BNR33M-ND |
| Product Name | INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.3300 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.3600 ohms | 0.3600 ohms |
| Rated DC Current | 475 milliamps |