Vishay Intertechnology, Inc. Fixed Inductors ISC1210BNR15M

Description
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BNR15M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BNR15M-ND
Fixed Inductors ISC1210BNR15M-ND
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)

150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BNR15M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BNR15M
INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR15M
INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BNR15M-ND ISC1210BNR15M
Product Name Fixed Inductors INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details