100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | ISC1210BNR10M-ND | ISC1210BNR10M |
| Product Name | Fixed Inductors | INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |