Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN82NK

Description
82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN82NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN82NK-ND
Fixed Inductors ISC1210BN82NK-ND
82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)

82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN82NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN82NK
INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BN82NK
INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN82NK-ND ISC1210BN82NK
Product Name Fixed Inductors INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details