Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN68NM

Description
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN68NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN68NM-ND
Fixed Inductors ISC1210BN68NM-ND
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)

68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN68NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN68NM
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BN68NM
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN68NM-ND ISC1210BN68NM
Product Name Fixed Inductors INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers