Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN5R6J

Description
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN5R6J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN5R6J-ND
Fixed Inductors ISC1210BN5R6J-ND
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)

5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN5R6J
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN5R6J
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN5R6J-ND ISC1210BN5R6J
Product Name Fixed Inductors INDUCTOR WW 5.6UH 5% 1210 5.6¦H 210mA - - Powdered Iron Core ¦5% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data