Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN560K

Description
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN560K-ND
Fixed Inductors ISC1210BN560K-ND
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)

56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN560K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN560K
INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN560K
INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN560K-ND ISC1210BN560K
Product Name Fixed Inductors INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details