Vishay Intertechnology, Inc. INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BN47NM

Description
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN47NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN47NM
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BN47NM
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210BN47NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN47NM-ND
Fixed Inductors ISC1210BN47NM-ND
47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)

47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210BN47NM ISC1210BN47NM-ND
Product Name INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2600 ohms 0.2600 ohms
Rated DC Current 495 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details