INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1210BN3R9K | ISC1210BN3R9K-ND |
| Product Name | INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 3.9 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 250 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |