INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1210BN390K | ISC1210BN390K-ND |
| Product Name | INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 39 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 105 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |