Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN33NM

Description
33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN33NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN33NM-ND
Fixed Inductors ISC1210BN33NM-ND
33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)

33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN33NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN33NM
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BN33NM
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN33NM-ND ISC1210BN33NM
Product Name Fixed Inductors INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details