Vishay Intertechnology, Inc. INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN1R8K

Description
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN1R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN1R8K
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN1R8K
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210BN1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN1R8K-ND
Fixed Inductors ISC1210BN1R8K-ND
1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210BN1R8K ISC1210BN1R8K-ND
Product Name INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 1.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.8500 ohms 0.8500 ohms
Rated DC Current 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details