Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN1R5J

Description
1.5µH Shielded Wirewound Inductor 370mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 370mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN1R5J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN1R5J-ND
Fixed Inductors ISC1210BN1R5J-ND
1.5µH Shielded Wirewound Inductor 370mA 750mOhm Max 1210 (3225 Metric)

1.5µH Shielded Wirewound Inductor 370mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.5UH 5% 1210 1.5¦H 370mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 5% 1210 1.5¦H 370mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN1R5J
INDUCTOR WW 1.5UH 5% 1210 1.5¦H 370mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN1R5J
INDUCTOR WW 1.5UH 5% 1210 1.5¦H 370mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.5UH 5% 1210 1.5¦H 370mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN1R5J-ND ISC1210BN1R5J
Product Name Fixed Inductors INDUCTOR WW 1.5UH 5% 1210 1.5¦H 370mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-5N1XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details