Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN10NM

Description
10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN10NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN10NM-ND
Fixed Inductors ISC1210BN10NM-ND
10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)

10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN10NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN10NM
INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BN10NM
INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN10NM-ND ISC1210BN10NM
Product Name Fixed Inductors INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details