Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ44STRRPBF IRLZ44STRRPBF

Description
Manufacturer: Vishay Win Source Part Number: 125534-IRLZ44STRRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 66nC @ 5V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 125534-IRLZ44STRRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 66nC @ 5V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ44STRRPBF - 125534-IRLZ44STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ44STRRPBF
125534-IRLZ44STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ44STRRPBF 125534-IRLZ44STRRPBF
Manufacturer: Vishay Win Source Part Number: 125534-IRLZ44STRRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 66nC @ 5V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 125534-IRLZ44STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 66nC @ 5V
Max Input Capacitance: 3300pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRLZ44STRRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRLZ44STRRPBFTR-ND
Single FETs, MOSFETs 742-IRLZ44STRRPBFTR-ND
N-Channel 60V 50A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 50A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRLZ44STRRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRLZ44STRRPBFDKR-ND
Single FETs, MOSFETs 742-IRLZ44STRRPBFDKR-ND
MOSFET N-CH 60V 50A D2PAK

MOSFET N-CH 60V 50A D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRLZ44STRRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRLZ44STRRPBFCT-ND
Single FETs, MOSFETs 742-IRLZ44STRRPBFCT-ND
MOSFET N-CH 60V 50A D2PAK

MOSFET N-CH 60V 50A D2PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 50A MOSFET Transistor
2088-IRLZ44STRRPBF
N-Channel 60V 50A MOSFET Transistor 2088-IRLZ44STRRPBF
N-Channel MOSFET, 60V, 50A, 28mR Rds(on), TO-263 Product overview: IRLZ44STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRLZ44STRRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 50A, 28mR Rds(on), TO-263 Product overview: IRLZ44STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRLZ44STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLZ44STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLZ44STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLZ44STRRPBF
MOSFET N-CH 60V 50A D2PAK

MOSFET N-CH 60V 50A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 125534-IRLZ44STRRPBF 742-IRLZ44STRRPBFTR-ND 2088-IRLZ44STRRPBF IRLZ44STRRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ44STRRPBF Single FETs, MOSFETs N-Channel 60V 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
PD 3700 to 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details