Vishay Intertechnology, Inc. Single FETs, MOSFETs IRLZ44PBF-BE3

Description
N-Channel 60V 50A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 60V 50A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRLZ44PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRLZ44PBF-BE3-ND
Single FETs, MOSFETs 742-IRLZ44PBF-BE3-ND
N-Channel 60V 50A (Tc) 150W (Tc) Through Hole TO-220AB

N-Channel 60V 50A (Tc) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLZ44PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLZ44PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLZ44PBF-BE3
MOSFET N-CH 60V 50A TO220AB

MOSFET N-CH 60V 50A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 742-IRLZ44PBF-BE3-ND IRLZ44PBF-BE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details