Manufacturer: Vishay
Win Source Part Number: 1047707-IRLZ34STRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 35nC @ 5V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 50 mOhm @ 18A, 5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 30A D2PAK Product overview: IRLZ34STRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ34STRR can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 30A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1047707-IRLZ34STRR | 278-IRLZ34STRR | IRLZ34STRR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ34STRR | 60V 30A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | ||
| V(BR)DSS | 60 volts | ||
| PD | 3700 to 88000 milliwatts | 3700 milliwatts |