Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24STRL IRLZ24STRL

Description
Manufacturer: Vishay Win Source Part Number: 205499-IRLZ24STRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 205499-IRLZ24STRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24STRL - 205499-IRLZ24STRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24STRL
205499-IRLZ24STRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24STRL 205499-IRLZ24STRL
Manufacturer: Vishay Win Source Part Number: 205499-IRLZ24STRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 205499-IRLZ24STRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 18nC @ 5V
Max Input Capacitance: 870pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
60V 17A MOSFET Transistor
278-IRLZ24STRL
60V 17A MOSFET Transistor 278-IRLZ24STRL
MOSFET N-CH 60V 17A D2PAK Product overview: IRLZ24STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ24STRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 17A D2PAK Product overview: IRLZ24STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ24STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLZ24STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLZ24STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLZ24STRL
MOSFET N-CH 60V 17A D2PAK

MOSFET N-CH 60V 17A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 205499-IRLZ24STRL 278-IRLZ24STRL IRLZ24STRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24STRL 60V 17A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 3700 to 60000 milliwatts 3700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers