Vishay Intertechnology, Inc. 60V 10A MOSFET Transistor IRLZ14STRL

Description
MOSFET N-CH 60V 10A D2PAK Product overview: IRLZ14STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ14STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 10A D2PAK Product overview: IRLZ14STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ14STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A MOSFET Transistor
278-IRLZ14STRL
60V 10A MOSFET Transistor 278-IRLZ14STRL
MOSFET N-CH 60V 10A D2PAK Product overview: IRLZ14STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ14STRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 10A D2PAK Product overview: IRLZ14STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ14STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1382331-IRLZ14STRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1382331-IRLZ14STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1382331-IRLZ14STRL
Win Source Part Number: 1382331-IRLZ14STRL Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 200mOhm @ 6A, 5V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.7W (Ta), 43W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 8.4 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 400 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.29.0095 Mfr: Vishay Base Product Number: IRLZ14 Drive Voltage (Max Rds On, Min Rds On): 4V, 5V RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 800 pcs

Win Source Part Number: 1382331-IRLZ14STRL
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Package: Tape & Reel (TR)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 200mOhm @ 6A, 5V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.7W (Ta), 43W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 8.4 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 400 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.29.0095
Mfr: Vishay
Base Product Number: IRLZ14
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 800 pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLZ14STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLZ14STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLZ14STRL
MOSFET N-CH 60V 10A D2PAK

MOSFET N-CH 60V 10A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLZ14STRL 1382331-IRLZ14STRL IRLZ14STRL
Product Name 60V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3700 milliwatts 3700 to 43000 milliwatts
Unlock Full Specs
to access all available technical data