Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU3714TR IRLU3714TR

Description
Manufacturer: Vishay Win Source Part Number: 1047679-IRLU3714TR Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 47W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9.7nC @ 4.5V Max Input Capacitance: 670pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1047679-IRLU3714TR Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 47W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9.7nC @ 4.5V Max Input Capacitance: 670pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU3714TR - 1047679-IRLU3714TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU3714TR
1047679-IRLU3714TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU3714TR 1047679-IRLU3714TR
Manufacturer: Vishay Win Source Part Number: 1047679-IRLU3714TR Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 47W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9.7nC @ 4.5V Max Input Capacitance: 670pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 1047679-IRLU3714TR
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 47W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9.7nC @ 4.5V
Max Input Capacitance: 670pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
20V 36A MOSFET Transistor
278-IRLU3714TR
20V 36A MOSFET Transistor 278-IRLU3714TR
MOSFET N-CH 20V 36A TO251AA Product overview: IRLU3714TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU3714TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 36A TO251AA Product overview: IRLU3714TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU3714TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLU3714TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLU3714TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLU3714TR
MOSFET N-CH 20V 36A TO251AA

MOSFET N-CH 20V 36A TO251AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1047679-IRLU3714TR 278-IRLU3714TR IRLU3714TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU3714TR 20V 36A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 20 volts
PD 47000 milliwatts 47000 milliwatts
Unlock Full Specs
to access all available technical data