Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8103TRR IRLR8103TRR

Description
Manufacturer: Vishay Win Source Part Number: 1047635-IRLR8103TRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 89A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 50nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1047635-IRLR8103TRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 89A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 50nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8103TRR - 1047635-IRLR8103TRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8103TRR
1047635-IRLR8103TRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8103TRR 1047635-IRLR8103TRR
Manufacturer: Vishay Win Source Part Number: 1047635-IRLR8103TRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 89A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 50nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1047635-IRLR8103TRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 89A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 50nC @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
30V 89A DPAK MOSFET Transistor
285-IRLR8103TRR
30V 89A DPAK MOSFET Transistor 285-IRLR8103TRR
MOSFET N-CH 30V 89A DPAK Product overview: IRLR8103TRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 89A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 89A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLR8103TRR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 89A DPAK Product overview: IRLR8103TRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 89A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 89A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRLR8103TRR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1047635-IRLR8103TRR 285-IRLR8103TRR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8103TRR 30V 89A DPAK MOSFET Transistor
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
MOSFET Transistor - 278-AUIRFP4409 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
7 suppliers
Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia - 55T7739 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 310 milliamps
Package Type TO-3
View Details