Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR014TRR

Description
MOSFET N-CH 60V 7.7A DPAK
Description
MOSFET N-CH 60V 7.7A DPAK

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR014TRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR014TRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR014TRR
MOSFET N-CH 60V 7.7A DPAK

MOSFET N-CH 60V 7.7A DPAK

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number IRLR014TRR
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers