Vishay Intertechnology, Inc. N-Channel 60V 14A TO220 MOSFET Transistor IRLIZ24GPBF

Description
MOSFET N-CHANNEL 60V 14A TO220 Product overview: IRLIZ24GPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 14A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ24GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 60V 14A TO220 Product overview: IRLIZ24GPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 14A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ24GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 14A TO220 MOSFET Transistor
278-IRLIZ24GPBF
N-Channel 60V 14A TO220 MOSFET Transistor 278-IRLIZ24GPBF
MOSFET N-CHANNEL 60V 14A TO220 Product overview: IRLIZ24GPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 14A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ24GPBF can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 60V 14A TO220 Product overview: IRLIZ24GPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 14A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ24GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ24GPBF - 875240-IRLIZ24GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ24GPBF
875240-IRLIZ24GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ24GPBF 875240-IRLIZ24GPBF
Manufacturer: Vishay Win Source Part Number: 875240-IRLIZ24GPBF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 14A (Tc) 37W (Tc) Through Hole TO-220 Full Pack Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: IRLIZ24 Categories: Discrete Semiconductor Products Case / Package: TO-220 Full Pack ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 875240-IRLIZ24GPBF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 14A (Tc) 37W (Tc) Through Hole TO-220 Full Pack
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: IRLIZ24
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Full Pack
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLIZ24GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLIZ24GPBF
MOSFET N-CHANNEL 60V 14A TO220

MOSFET N-CHANNEL 60V 14A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 3rd Gen TO-220 Fullpak

MOSFET 60V Vds 3rd Gen TO-220 Fullpak

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRLIZ24GPBF 875240-IRLIZ24GPBF IRLIZ24GPBF IRLIZ24GPBF
Product Name N-Channel 60V 14A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ24GPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0073 kS
PD 37 milliwatts
Unlock Full Specs
to access all available technical data