Vishay Intertechnology, Inc. Electronic Surplus - IRLI540G IRLI540G

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1188551-IRLI540G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 48W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 77mOhm at 10A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 64nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 2200pF at 25V
Request a Quote
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1188551-IRLI540G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 48W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 77mOhm at 10A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 64nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 2200pF at 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRLI540G - 1188551-IRLI540G - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRLI540G
1188551-IRLI540G
Electronic Surplus - IRLI540G 1188551-IRLI540G
Manufacturer: Vishay Siliconix Win Source Part Number: 1188551-IRLI540G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 48W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 77mOhm at 10A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 64nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 2200pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188551-IRLI540G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 48W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 17A
Rds On (Maximum) at Id, Vgs: 77mOhm at 10A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 64nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 2200pF at 25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1188551-IRLI540G
Product Name Electronic Surplus - IRLI540G
Unlock Full Specs
to access all available technical data