The IRL630PbF is a N-channel MOSFET in a TO-220AB package designed for high-efficiency switching applications. It has a drain-source voltage rating of 200 V and a continuous drain current of 9.0 A at 25 °C. The on-state resistance is specified at 0.40 Ω maximum with a gate-source voltage of 5 V and 0.50 Ω maximum at 4 V. The device features a logic-level gate drive, repetitive avalanche capability with an energy rating of 7.4 mJ, and a maximum junction temperature of 150 °C. The TO-220AB package provides low thermal resistance and is suitable for power dissipation up to 74 W. It is RoHS compliant.
N CHANNEL MOSFET, 200V, 9A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0706 |
| Product Name | N Channel Mosfet, 200V, 9A, To-220; Channel Type Vishay |
| Polarity | N-Channel |