Vishay Intertechnology, Inc. N-Channel SMD 5.2A 200V MOSFET Transistor IRL620STRL

Description
Power Field-Effect Transistor, 5.2A I(D), 200V, 0.8ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, SMD-220, 3 PIN Product overview: IRL620STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 5.2A, 200V, 0.8ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 5.2A, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRL620STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 5.2A I(D), 200V, 0.8ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, SMD-220, 3 PIN Product overview: IRL620STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 5.2A, 200V, 0.8ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 5.2A, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRL620STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 5.2A 200V MOSFET Transistor
285-IRL620STRL
N-Channel SMD 5.2A 200V MOSFET Transistor 285-IRL620STRL
Power Field-Effect Transistor, 5.2A I(D), 200V, 0.8ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, SMD-220, 3 PIN Product overview: IRL620STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 5.2A, 200V, 0.8ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 5.2A, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRL620STRL can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 5.2A I(D), 200V, 0.8ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, SMD-220, 3 PIN Product overview: IRL620STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 5.2A, 200V, 0.8ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 5.2A, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRL620STRL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL620STRL - 921547-IRL620STRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL620STRL
921547-IRL620STRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL620STRL 921547-IRL620STRL
Manufacturer: Vishay Win Source Part Number: 921547-IRL620STRL Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 5.2A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: IRL620 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 921547-IRL620STRL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 5.2A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRL620
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET N-CH 200V 5.2A D2PAK - 880-IRL620STRL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 5.2A D2PAK
880-IRL620STRL
MOSFET N-CH 200V 5.2A D2PAK 880-IRL620STRL
MOSFET N-CH 200V 5.2A D2PAK

MOSFET N-CH 200V 5.2A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRL620STRL 921547-IRL620STRL 880-IRL620STRL
Product Name N-Channel SMD 5.2A 200V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL620STRL MOSFET N-CH 200V 5.2A D2PAK
PD 50000 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data