Vishay Precision Group Single FETs, MOSFETs IRL540SPBF

Description
N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL540SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL540SPBF-ND
Single FETs, MOSFETs IRL540SPBF-ND
N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 28A MOSFET Transistor
278-IRL540SPBF
N-Channel 100V 28A MOSFET Transistor 278-IRL540SPBF
N-Channel MOSFET, 100V, 28A, 77mR Rds On, TO-263 Product overview: IRL540SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL540SPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 28A, 77mR Rds On, TO-263 Product overview: IRL540SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL540SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540SPBF - 1047512-IRL540SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540SPBF
1047512-IRL540SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540SPBF 1047512-IRL540SPBF
Manufacturer: Vishay Win Source Part Number: 1047512-IRL540SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 64nC @ 5V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 77 mOhm @ 17A, 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 1047512-IRL540SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 64nC @ 5V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 77 mOhm @ 17A, 5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
N Channel Mosfet, 100V, 28A, D2-Pak; Transistor Polarity Vishay - 19K8395 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 28A, D2-Pak; Transistor Polarity Vishay
19K8395
N Channel Mosfet, 100V, 28A, D2-Pak; Transistor Polarity Vishay 19K8395
N CHANNEL MOSFET, 100V, 28A, D2-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; On Resistance Rds(on):0.077ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:5V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 28A, D2-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; On Resistance Rds(on):0.077ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:5V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 100V, 28A, To-263Ab-3; Transistor Polarity Vishay - 73AC8070 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 28A, To-263Ab-3; Transistor Polarity Vishay
73AC8070
Mosfet, N-Ch, 100V, 28A, To-263Ab-3; Transistor Polarity Vishay 73AC8070
MOSFET, N-CH, 100V, 28A, TO-263AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:28A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.077ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 28A, TO-263AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:28A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.077ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL540SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL540SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL540SPBF
MOSFET N-CH 100V 28A D2PAK

MOSFET N-CH 100V 28A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET

MOSFET N-CH 100V HEXFET MOSFET

Buy Now Datasheet
MOSFET N-CH 100V 28A D2PAK - 880-IRL540SPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 28A D2PAK
880-IRL540SPBF
MOSFET N-CH 100V 28A D2PAK 880-IRL540SPBF
MOSFET N-CH 100V 28A D2PAK

MOSFET N-CH 100V 28A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRL540SPBF-ND 278-IRL540SPBF 1047512-IRL540SPBF 19K8395 73AC8070 IRL540SPBF IRL540SPBF 880-IRL540SPBF
Product Name Single FETs, MOSFETs N-Channel 100V 28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540SPBF N Channel Mosfet, 100V, 28A, D2-Pak; Transistor Polarity Vishay Mosfet, N-Ch, 100V, 28A, To-263Ab-3; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 100V 28A D2PAK
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3 TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 3700 milliwatts 3700 to 150000 milliwatts 3700 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data