Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520STRL IRL520STRL

Description
Manufacturer: Vishay Win Source Part Number: 1047504-IRL520STRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 270 mOhm @ 5.5A, 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1047504-IRL520STRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 270 mOhm @ 5.5A, 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520STRL - 1047504-IRL520STRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520STRL
1047504-IRL520STRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520STRL 1047504-IRL520STRL
Manufacturer: Vishay Win Source Part Number: 1047504-IRL520STRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 270 mOhm @ 5.5A, 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047504-IRL520STRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9.2A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 270 mOhm @ 5.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 9.2A MOSFET Transistor
278-IRL520STRL
100V 9.2A MOSFET Transistor 278-IRL520STRL
MOSFET N-CH 100V 9.2A D2PAK Product overview: IRL520STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL520STRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9.2A D2PAK Product overview: IRL520STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL520STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL520STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL520STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL520STRL
MOSFET N-CH 100V 9.2A D2PAK

MOSFET N-CH 100V 9.2A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1047504-IRL520STRL 278-IRL520STRL IRL520STRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520STRL 100V 9.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 3700 to 60000 milliwatts 3700 milliwatts
Unlock Full Specs
to access all available technical data