Vishay Intertechnology, Inc. Single FETs, MOSFETs IRL520S

Description
N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL520S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL520S-ND
Single FETs, MOSFETs IRL520S-ND
N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520S - 1047503-IRL520S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520S
1047503-IRL520S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520S 1047503-IRL520S
Manufacturer: Vishay Win Source Part Number: 1047503-IRL520S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 270 mOhm @ 5.5A, 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047503-IRL520S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9.2A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 270 mOhm @ 5.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL520S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL520S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL520S
MOSFET N-CH 100V 9.2A D2PAK

MOSFET N-CH 100V 9.2A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL520S-ND 1047503-IRL520S IRL520S
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520S Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data